Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161624533

Description
FC (Fail safe to close) Unions with solvent cement sockets BS
Request a Quote
Description
FC (Fail safe to close) Unions with solvent cement sockets BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The diaphragm valve DIASTAR Ten PVC-U, model FC (fail safe to close), features solvent cement unions to BS standard, a rotating air connection at 90° intervals, and a single housing nut replacing four screws. It has a short overall length and supports a maximum working pressure of 10 bar on one side with an FKM O-ring. This variant, identified by code 161624533, corresponds to a DN 20 (3/4 inch) size with a kv-value of 271 l/min at Δp=1 bar and weighs 1.130 kg. The valve is designed for easy installation and maintenance.

Datasheet Summary
Powered by GS/AI

The diaphragm valve DIASTAR Ten PVC-U, model FC (fail safe to close), features solvent cement unions to BS standard, a rotating air connection at 90° intervals, and a single housing nut replacing four screws. It has a short overall length and supports a maximum working pressure of 10 bar on one side with an FKM O-ring. This variant, identified by code 161624533, corresponds to a DN 20 (3/4 inch) size with a kv-value of 271 l/min at Δp=1 bar and weighs 1.130 kg. The valve is designed for easy installation and maintenance.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624533 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161624533
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161624533
FC (Fail safe to close) Unions with solvent cement sockets BS

FC (Fail safe to close) Unions with solvent cement sockets BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161624533
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303008 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161625036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161645035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514316 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 4.61 inch (117.00 mm)
View Details