The DIASTAR Ten PVC-U diaphragm valve with fail-safe to close function and solvent cement unions features a metric sizing range and uses FKM O-rings. The part number 161624033 corresponds to the 25 mm (1 inch) nominal diameter variant with EPDM* diaphragm, weighing 1.111 kg, with a kv-value of 271 l/min at Δp=1 bar, and a lift of 10 mm. The valve has an overall length of 152 mm, mounting hole pattern M6, and supports a maximum working pressure of 10 bar on one side.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624033 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |