The diaphragm valve DIASTAR Ten PVC-U is a fail-safe-to-open valve with solvent cement unions, designed for control of fluid flow in metric piping systems. It features a single housing nut, rotating air connection, and compact design. This variant has a 32 mm nominal diameter, EPDM diaphragm, and operates at 10 bar. Its kv-value is 481 l/min, weight is 1.154 kg, and lift is 13 mm. The valve supports a maximum working pressure of 10 bar on one side and is certified for PN16 configuration. Dimensions include D=96 mm, H=143 mm, L=166 mm, and it uses an M6 thread with a 122 mm mounting distance.
FO (Fail safe to open) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644034 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |