Diaphragm valve DIASTAR Six PVC-U with fail-safe to close function and ANSI/ASME B 16.5 class 150 backing flanges, designed forpipe systems up to 32 mm diameter with a flow rate of 759 l/min at Δp=1 bar, compliant with ASTM D 4024, BS 1560, and BS EN 1759, featuring a rotating air connection, flat sealing faces, and EN 558 overall length. The valve uses EPDM sealing and weighs 2.360 kg, with M8 thread lift and nominal pressure rating of 6 bar.
FC (Fail safe to close) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161617615 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |