Diaphragm valve DIASTAR Six PVC-U with fail-safe to close feature, solvent cement spigots in metric size, and a nominal bore of 32 mm, rated for 6 bar pressure with a kv-value of 759 l/min at Δp=1 bar. The valve has an overall length of 174 mm per EN 558, uses a single housing nut, and features a rotating air connection at 90° intervals. Weight is 2.414 kg, with an M8 lift mechanism and a lift height of 14 mm. EPDM diaphragm is standard.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161615015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |