Diaphragm valve type 604 PVC-U with threaded socket Rp for use in fluid control systems, featuring a compact full plastic design without screws, quick opening and closing times, and a market-standard installation length. The valve has an actuator housing with thread for maintenance access and includes an FKM O-ring. It measures 65 mm in diameter, 128 mm in length, and 89 mm in height, with M6 thread for actuator mounting and a 6 mm lift. The valve is rated for 6 bar and has a flow coefficient of 125 l/min at Δp=1 bar. Weight is 0.40 kg.
Unions with threaded socket Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161604462 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |