Lug-style butterfly valve with hand lever, designed for DN90 pipe size with PN10 pressure rating and a kv-value of 2400 l/min. Housing is PP-GF30 with SS316 lug inserts, silicone-free and paint-compatible. Overall dimensions are 303.6 mm height, 115.2 mm width, and 310.3 mm length. Compatible with ISO 7005, EN 1092, and DIN 2501 PN10 flange standards. Mounting conforms to EN 558, ISO 5752 Line 25. Includes EPDM or FKM seat options, with listed weights of 2.251 kg accordingly. The part number prefix 161578404 matches the EPDM seat variant listed for DN90.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578404 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |