Lug-style butterfly valve with hand lever, sized for DN315 with 300 mm bore, rated for 6 bar maximum system pressure, constructed with PP-GF30 housing and SS316 lug inserts, complying with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, and measuring 607.0 mm in overall length and 663.1 mm in maximum width, with a weight of 26.106 kg for the EPDM valve variant and 26.106 kg for the FKM variant.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578010 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 12.40 inch (315.00 mm) |