Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567824 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |