The ecoFIT check valve type 562 PVC-U with butt fusion spigots is designed for horizontal or vertical installation in PVC-U/PE piping systems. It features a stainless steel (1.4310) spring, flow-optimized return cone, and double guidance for vibration-free operation at high flow velocities. The valve has a compact installation length matching ball valve type 546 and is rated for 16 bar pressure. The specific variant 161562150 corresponds to the 110 mm nominal bore size, with an overall length of 484 mm, end connector length of 164 mm, and a weight of 8.31 kg. It is compatible with PE100 SDR11 metric piping.
With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562150 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |