Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562344

Description
With IR fusion spigots
Request a Quote
Description
With IR fusion spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 562 with IR fusion spigots, designed for horizontal or vertical installation and flow-optimized with a double-guided return cone. It has a 32 mm bore, 16 bar pressure rating, and a kv-value of 850 l/min at Δp=1 bar. The valve has a compact installation length of 170 mm and weighs 0.530 kg with an EPDM spring. It supports SDR 13.6 and is suitable for 1¼ inch piping. The spring is made of stainless steel (1.4310) and interchangeable with other materials as per spare parts.

Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 562 with IR fusion spigots, designed for horizontal or vertical installation and flow-optimized with a double-guided return cone. It has a 32 mm bore, 16 bar pressure rating, and a kv-value of 850 l/min at Δp=1 bar. The valve has a compact installation length of 170 mm and weighs 0.530 kg with an EPDM spring. It supports SDR 13.6 and is suitable for 1¼ inch piping. The spring is made of stainless steel (1.4310) and interchangeable with other materials as per spare parts.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562344 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562344
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562344
With IR fusion spigots

With IR fusion spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562344
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.62 inch (92.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369084 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369109 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562083 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details