The ecoFIT check valve type 562 PVC-U with butt fusion spigots is designed for horizontal or vertical installation and features a spring-loaded stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546. The part number 161562145 corresponds to the 40 mm nominal diameter variant, with a pressure rating of 16 bar, a kv-value of 850 l/min at Δp=1 bar, SDR 11, and an EPDM seal code 161. It weighs 0.520 kg and has an overall length of 249 mm, a Z-length of 84 mm, and an end connection size of 3.7 inch. The valve is compatible with PE100 SDR11 metric tubing and is constructed of PVC-U/PE materials.
With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562145 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |