Check valve type 562 PVC-U with fixed metric flanges, designed for horizontal or vertical installation, features a stainless steel spring (1.4310) and a flow-optimized return cone with double guidance. The model has an installation length of 154 mm, complies with EN 558-1, and connects via ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 standards. It has a nominal diameter of 25 mm (DN25), a kv-value of 460 l/min at Δp=1 bar, and a weight of 0.670 kg with FKM seal. Vibration-free operation is maintained even at high flow velocities, and the valve allows easy installation and removal.
With fixed flanges metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562094 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |