Check valve type 562 PVC-U with fixed metric flanges, designed for horizontal or vertical installation, featuring a stainless steel spring (1.4310) and flow-optimized return cone. This variant (161562093) has a nominal diameter of 20 mm, a connection size of 25 mm, a maximum pressure rating of 16 bar, and a kv-value of 380 l/min at Δp=1 bar. It has a weight of 0.540 kg and complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 connection standards. Installation length is 144 mm according to EN 558-1, with the same compact form factor as ball valve type 546.
With fixed flanges metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562093 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |