Check valve type 562 PVC-U with solvent cement sockets, designed for horizontal or vertical installation and 100% leak-tight in the closed state regardless of orientation. Features a spring-loaded stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546. For the 32 mm bore size, dimensions are D=68 mm, L=123 mm, L2=71 mm, z=79 mm, and weight is 0.290 kg with FKM seal. Not compatible with type 360 in Z-length, end connectors, or union nuts.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562014 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |