Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561033

Description
Without spring With threaded sockets Rp
Request a Quote
Description
Without spring With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U, without spring and with threaded Rp sockets, designed for vertical installation and compact mounting similar to ball valve type 546. This variant has a DN 20 bore, 3/4 inch Rp threads, and a flow capacity of 380 l/min at Δp=1 bar. Physical dimensions are Z=58 mm, L=114 mm, L2=65 mm, and z=78 mm. It weighs 0.280 kg and uses EPDM seals. Maximum pressure rating is 10 bar, and it is vibration-free even at high flow velocities.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U, without spring and with threaded Rp sockets, designed for vertical installation and compact mounting similar to ball valve type 546. This variant has a DN 20 bore, 3/4 inch Rp threads, and a flow capacity of 380 l/min at Δp=1 bar. Physical dimensions are Z=58 mm, L=114 mm, L2=65 mm, and z=78 mm. It weighs 0.280 kg and uses EPDM seals. Maximum pressure rating is 10 bar, and it is vibration-free even at high flow velocities.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561033 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561033
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561033
Without spring With threaded sockets Rp

Without spring With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561033
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.65 inch (169.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562116 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305800 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 2.28 inch (57.80 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546408 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 5.31 inch (135.00 mm)
View Details