Check valve type 562 PVC-U with NPT threaded ends for horizontal or vertical installation, designed for leak-tight shutoff independent of orientation and hydrostatic head. Spring-loaded with stainless steel (1.4310) spring, featuring a flow-optimized return cone and compact length matching ball valve type 546. Size 1 1/4 inch NPT, with EPDM seat (code 161 562 115), weighing 0.510 kg, and rated for 16 bar at a kv-value of 850 l/min. Dimensions are D=84 mm, L=154 mm, L2=85 mm, z=90 mm. Compatible with DN32 piping and suitable for high flow velocity without vibration.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562115 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |