Foot valve type 561 PVC-U with solvent cement sockets, designed for easy installation and removal, featuring a flow-optimized return cone and vibration-free operation at high flow velocities. This model has a compact installation length matching ball valve type 546, seals at a minimum water column of 2 m, and is rated for 16 bar pressure. The part 161561903 corresponds to the 20 mm (3/4 inch) size variant, with a kv-value of 380 l/min, weight of 0.250 kg, overall length L of 192 mm, and z-length of 72 mm. The valve carries no spring and is compatible only with consistent union nut and end connector dimensions as specified for type 561.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561903 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |