The check valve type 561 PVC-U without spring and with solvent cement sockets metric is designed for vertical installation, offering vibration-free operation at high flow velocities and a sealing threshold of at least 2 m water column. It features a flow-optimized return cone with double guidance and a compact installation length matching ball valve type 546. For the 15 mm bore size (1/2 inch), the kv-value is 180 l/min at Δp=1 bar, with an EPDM seal weight of 0.117 kg and an FKM seal weight of 0.119 kg. The valve has a Z-length of 95 mm, an overall length of 56 mm, and a union nut distance of 64 mm.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561012 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |