Check valve type 561 PVC-U, designed for vertical installation with flow-optimized return cone and double guidance, features backing flanges and is without a spring; overall length is 300 mm with connecting dimensions compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10, and sealing is effective at a minimum water column of 2 m; the valve has a d size of 80 mm, DN 90, and an overall height of 161 mm, with port spacing standardized per EN 558; weight is 6.740 kg for EPDM sealing and 6.770 kg for FKM sealing; connected via M8 bolts with a closest inch of 1 1/2.
Without spring With backing flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561409 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |