Check valve type 562 PVC-U with solvent cement sockets for metric piping, designed for horizontal or vertical installation and rated for 16 bar pressure. Features a spring-loaded stainless steel (1.4310) spring, leak-tight sealing independent of orientation, and a flow-optimized double-guided return cone. Compact installation length matches ball valve type 546. This specific variant (161 562 017) has a 63 mm bore, 124 mm outside diameter, 183 mm length, and weighs 1.340 kg, with an FKM seal. Flow rate at 1bar differential is 1670 l/min.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562017 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |