Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561304

Description
With solvent cement sockets JIS
Request a Quote
Description
With solvent cement sockets JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with solvent cement sockets JIS, designed for vertical installation and vibration-free operation at high flow velocities. Features a flow-optimized return cone and double guidance, with a minimum sealing water column of 2 m. Compact installation length matches ball valve type 546. For DN25 size, rated for 16 bar working pressure, with a kv-value of 460 l/min at Δp=1 bar. Includes EPDM sealing and weighs 0.290 kg. Z-length, end connectors, and union nuts are not compatible with type 360.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with solvent cement sockets JIS, designed for vertical installation and vibration-free operation at high flow velocities. Features a flow-optimized return cone and double guidance, with a minimum sealing water column of 2 m. Compact installation length matches ball valve type 546. For DN25 size, rated for 16 bar working pressure, with a kv-value of 460 l/min at Δp=1 bar. Includes EPDM sealing and weighs 0.290 kg. Z-length, end connectors, and union nuts are not compatible with type 360.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561304 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561304
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561304
With solvent cement sockets JIS

With solvent cement sockets JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561304
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517016 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514433 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369111 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 10.98 inch (279.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561096 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.91 inch (150.00 mm)
View Details