Check valve type 561 PVC-U with solvent cement NPT threaded ends, designed for vertical installation and vibration-free operation at high flow velocities. It features a flow-optimized return cone, double-guided design, and seals at a minimum water column of 2 m. The valve has an installation length matching type 546 ball valve, with a Z-length of 97 mm, overall length L of 164 mm, L2 of 89 mm, and z of 94 mm. It has a kv-value of 1080 l/min at Δp=1 bar and a PN rating of 16 bar, with EPDM sealing and FKM code 161. Weight is 0.760 kg.
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561116 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |