Check valve type 561 PVC-U for vertical installation, with solvent cement sockets, designed for flow-optimized return and vibration-free operation at high velocities. It seals at a minimum water column of 2 m and has a nominal pressure rating of 16 bar. This variant, with FKM sealing, has a nominal diameter of 63 mm, an overall length of 183 mm, and weighs 1.376 kg. Installation length matches that of ball valve type 546, with Z-length and union nuts incompatible with type 360.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561017 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |