Check valve type 561 PVC-U for vertical installation, designed with solvent cement sockets and a flow-optimized return cone to ensure vibration-free operation at high flow rates. It has a minimum sealing water column of 2 m and an installation length of 233 mm, with a nominal diameter of 75 mm and a pressure rating of 16 bar. The valve's kv-value is 2950 l/min at Δp=1 bar, and it weighs 3.160 kg with EPDM sealing or 3.170 kg with FKM sealing. The sealing material codes are 161 561 008 for EPDM and 161 561 018 for FKM, both compatible with the valve model. The valve's end connectors and union nuts are not compatible with type 360.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561008 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |