The 161546966 is a linear ball valve in the 546 Pro PVC-U series, designed for use with solvent cement sockets in metric sizes. It features a PTFE ball seat, 90° operation with a scale, and integrated stainless steel mounting inserts. The valve has a nominal diameter of DN 63, a pressure rating of 16 bar, and a kv-value of 781 l/min at Δp=1 bar. It is equipped with an FKM seal (Code 161 546 966 2) and weighs 1.537 kg. The valve body dimensions include a Z-length of 183 mm, end connectors compatible with Types 546 and 542, and a total length of 183 mm. Mounting is via M8 threads with a bolt circle of 45 mm.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546966 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-linear |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |