The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots for PE100 SDR11 ISO, part number 161546837, is a 63 mm diameter valve rated for 16 bar with a kv-value of 3100 l/min, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It has an FKM seat and weighs 1.360 kg. The valve is compatible with the first-generation type 546 in Z-dimension, valve end, and union nut.
With butt fusion spigots long PE100 SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546837 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PE; PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |