3-way ball valve type 543 Pro PVC-U with L-port and threaded Rp sockets, sized for DN50, rated for 10 bar, with a kv-value of 1293 l/min at Δp=1 bar. Constructed with PTFE ball seats, integrated stainless steel mounting inserts for type 546, and a 360° rotating lever. Dimensions are 124 mm in height, 117 mm in width, and 121 mm in length. Weight is 1.617 kg. Compatible with type 543 (1st generation) in Z-dimension and union nut configuration.
Vertical/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543437 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |