The 3-way ball valve type 543 Pro PVC-U with solvent cement sockets, part number 161543274, is a horizontal T-port valve with PTFE ball seats and lockable lever actuation. It has a nominal diameter of 32 mm (1 inch), a maximum pressure rating of 10 bar, and a kv-value of 793 l/min at Δp=1 bar. The valve weighs 0.544 kg and is compatible with type 546 for installation and removal. Its dimensions are 151 mm in length (L), 80 mm in height (H), and 36 mm in height (H1). The valve incorporates integrated stainless steel mounting inserts and operates through a 360° rotation without a turn limiter. It is certified for use with FKM seals and has the same Z-dimension, valve end, and union nut compatibility as the first-generation type 543.
Horizontal/T-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543274 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |