3-way L-port ball valve in PVC-U with Rp threaded sockets, rated for 10 bar, with a kv-value of 437 l/min at ∆p=1 bar, body dimensions of 84 mm width, 95 mm height, 87 mm H1, 144 mm L, 131 mm L1, 85 mm L2, 54 mm L3, 74 mm L4, and 100 mm Z, weighing 0.622 kg, featuring a PTFE ball seat, lockable lever, 360° rotation, and integrated stainless steel mounting inserts for type 546.
Vertical/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543435 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |