PVC-U ball valve with solvent cement sockets compliant with ISO standards, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a nominal diameter of 16 mm (3/8 inch), a pressure rating of 16 bar, and a(kv) value of 70 l/min at Δp=1 bar. Weight is 0.153 kg with EPDM seat and 0.156 kg with FKM seat. Dimensions include B3=25 mm, DE1=50 mm, G=M6, H=60.5 mm, H1=27 mm, L=92 mm, and z=64 mm.
With solvent cement sockets PVC-U ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546071 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.63 inch (16.00 mm) |