3-way ball valve with T-port and solvent cement spigots, designed for metric piping, with a 50 mm bore size, 10 bar pressure rating, and a kv-value of 3100 l/min. Features include a PTFE ball seat, 360° rotation without turn limiter, lockable lever, integrated stainless steel mounting inserts, and compatibility with type 543 (1st generation) dimensions. The valve is constructed of PVC-U and includes EPDM seals with a weight of 2.747 kg.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543227 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |