The 3-way ball valve type 543 Pro PVC-C, model 163 543 026, is a horizontal L-port valve with solvent cement spigots for DN40 (1-1/2 inch) metric piping, rated for 10 bar and a kv-value of 620 l/min. It features a lockable lever, PTFE ball seat, 360° rotation without a turn limiter, integrated stainless steel mounting inserts, and a weight of 1.578 kg. The valve is compatible with type 546 valve ends and union nuts. Options include a position feedback sensor and manual spring return lever for smaller sizes.
Horizontal/L-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543026 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 3.82 inch (97.00 mm) |