Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 161523432

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metering ball valve type 523 Pro PVC-U with threaded Rp sockets, designed for precise fluid control with a 180° operating angle and integrated stainless steel mounting inserts. The valve features a PTFE ball seat and is compatible with Type 523 end connectors and union nuts. This variant (161523432) corresponds to the 15 mm bore size (1/2 inch) with FKM seal, weighing 0.170 kg, and shares dimensions Lz1=28 mm, Lz2=28 mm, L=100 mm, H=27 mm, Hmax=72 mm, DE=50 mm, and M6 mounting thread.

Datasheet Summary
Powered by GS/AI

Metering ball valve type 523 Pro PVC-U with threaded Rp sockets, designed for precise fluid control with a 180° operating angle and integrated stainless steel mounting inserts. The valve features a PTFE ball seat and is compatible with Type 523 end connectors and union nuts. This variant (161523432) corresponds to the 15 mm bore size (1/2 inch) with FKM seal, weighing 0.170 kg, and shares dimensions Lz1=28 mm, Lz2=28 mm, L=100 mm, H=27 mm, Hmax=72 mm, DE=50 mm, and M6 mounting thread.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523432 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523
161523432
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 161523432
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161523432
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515026 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543147 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546469 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.54 inch (90.00 mm)
View Details