The 161546480 is a PVC-U ball valve with fixed flanges compliant with JIS standards, designed for oil-free service. It features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a nominal size of 110 mm (4 inch), a pressure rating of 16 bar, and a kv-value of 11000 l/min at Δp=1 bar. Weight is listed as 13.100 kg with FKM seat material. Dimensions include a b1 of 20 mm, B3 of 120 mm, DE1 of 238 mm, D1 of 238 mm, M12 thread, L of 350 mm, and Lz of 82 mm. It is compatible with the type 546 (1st generation) Z-dimension, valve end, and union nut. The valve ships with a lockable lever as standard.
Oil-free With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546480 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |