Check valve type 561 PVC-U without spring, featuring solvent cement sockets, designed for vertical installation with a flow-optimized return cone and double guidance. It seals at a minimum water column of 2 m and has a compact installation length matching ball valve type 546. For the 40 mm bore size, it has a kv-value of 1080 l/min at 16 bar, a total length of 157 mm, and weighs 0.750 kg with an FKM sealing material. No spring is used, and it is not compatible with type 360 union nuts or end connectors.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561016 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |