Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562047

Description
With solvent cement spigots metric
Request a Quote
Description
With solvent cement spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-U with solvent cement spigots, designed for horizontal or vertical installation, featuring a stainless steel (1.4310) spring and flow-optimized return cone. This model has a nominal diameter of 63 mm, pressure rating of 16 bar, and a kv-value of 1670 l/min at Δp=1 bar. It weighs 1.450 kg with EPDM seal and 1.450 kg with FKM seal. Installation length is 224 mm, with end connectors and union nuts incompatible with type 360. Compact design matches the length of ball valve type 546.

Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-U with solvent cement spigots, designed for horizontal or vertical installation, featuring a stainless steel (1.4310) spring and flow-optimized return cone. This model has a nominal diameter of 63 mm, pressure rating of 16 bar, and a kv-value of 1670 l/min at Δp=1 bar. It weighs 1.450 kg with EPDM seal and 1.450 kg with FKM seal. Installation length is 224 mm, with end connectors and union nuts incompatible with type 360. Compact design matches the length of ball valve type 546.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562047 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562047
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562047
With solvent cement spigots metric

With solvent cement spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562047
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543081 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562055 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305350 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305650 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details