The IR PVC-U check valve type 561 with IR fusion spigots is designed for vertical installation and provides vibration-free operation at high flow velocities. It seals at a minimum water column of 2 m and features a flow-optimized return cone with double guidance. This variant, identified by EPDM SP Code 161 561 983, has a nominal bore of 25 mm, a nominal pressure rating of 16 bar, a kv-value of 380 l/min at Δp=1 bar, and weighs 0.290 kg. Its installation length is 141 mm with an outer diameter of 58 mm and a spigot length of 65 mm. It is compatible with IR-63 M and IR-110 A fusion tools, requiring special clamping inserts for the latter, and must be cleaned only with Tangit KS Cleaner (799298023).
With IR fusion spigots
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561983 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |