Check valve type 561 PVC-U with solvent cement sockets, designed for vertical installation and vibration-free operation at high flow velocities. Features a flow-optimized return cone and double guidance. For pipe size 40 mm (1 1/2 inch), with a kv-value of 1080 l/min at Δp=1 bar. Minimum sealing water column is 2 m. Compact installation length of 157 mm, same as ball valve type 546. Weight is 0.714 kg with EPDM sealing, 0.750 kg with FKM sealing. D6 size dimensions: D=97 mm, L2=89 mm, z=95 mm. Not compatible with type 360 unions or end connectors.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561006 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |