Check valve type 561 PVC-U for vertical installation, with solvent cement sockets and no spring, designed for flow-optimized return and vibration-free operation at high flow velocities. It seals at a minimum water column of 2 m and has a_kv-value of 190 l/min at Δp=1 bar. The valve has an end connection size of 16 mm (3/8 inch), overall length of 92 mm, and weighs 0.119 kg with EPDM sealing. It is compatible with the compact installation length of ball valve type 546 and is not compatible with type 360 connectors.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561001 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |