Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161018256

Description
Pipe PVC-U grey class 7 (T) 12 bar at 20°C
Request a Quote
Description
Pipe PVC-U grey class 7 (T) 12 bar at 20°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Pipe PVC-U grey class 7 (T) rated for 12 bar at 20°C, with a 6m length and plain ends, designed for threading. The part 161018256 corresponds to a 1/2 inch nominal size with an external diameter of 21.3 mm, internal diameter of 13.3 mm, wall thickness of 4.0 mm, and a weight of 0.298 kg/m. Dimensions comply with BS EN 1452 Part 1 & 2. Material is unplasticised polyvinylchloride (PVC-U).

Datasheet Summary
Powered by GS/AI

Pipe PVC-U grey class 7 (T) rated for 12 bar at 20°C, with a 6m length and plain ends, designed for threading. The part 161018256 corresponds to a 1/2 inch nominal size with an external diameter of 21.3 mm, internal diameter of 13.3 mm, wall thickness of 4.0 mm, and a weight of 0.298 kg/m. Dimensions comply with BS EN 1452 Part 1 & 2. Material is unplasticised polyvinylchloride (PVC-U).

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161018256 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161018256
Pipes - Plastic-Pipes 161018256
Pipe PVC-U grey class 7 (T) 12 bar at 20°C

Pipe PVC-U grey class 7 (T) 12 bar at 20°C

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161018256
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - pre-insulated-Pipes - 340013014 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 164 ft (500 dm)
Wall Thickness 0.0886 inch (2.25 mm)
View Details
Pipes - Plastic-Pipes - 163017139 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 316125031 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 325075001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 232 psi (163 m H2O)
View Details