Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 325075001

Description
SDR 13.6, PN 16/S6,3
Request a Quote
Description
SDR 13.6, PN 16/S6,3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DEKADUR-Pressure Pipe, PVC-U, red, SDR 13.6, PN 16/S6,3, with a nominal diameter of 75 mm, wall thickness of 5.6 mm, and a length of 5 m, weighing 1.850 kg. The pipe has plain ends and conforms to DIN 8061/62. It carries DIBT Z-40.23-1 approval and is rated for a pressure of 16 bar at 20°C operating temperature. Higher temperatures or aggressive media reduce pressure load capacity, which must be calculated per application safety requirements.

Datasheet Summary
Powered by GS/AI

DEKADUR-Pressure Pipe, PVC-U, red, SDR 13.6, PN 16/S6,3, with a nominal diameter of 75 mm, wall thickness of 5.6 mm, and a length of 5 m, weighing 1.850 kg. The pipe has plain ends and conforms to DIN 8061/62. It carries DIBT Z-40.23-1 approval and is rated for a pressure of 16 bar at 20°C operating temperature. Higher temperatures or aggressive media reduce pressure load capacity, which must be calculated per application safety requirements.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 325075001 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
325075001
Pipes - Plastic-Pipes 325075001
SDR 13.6, PN 16/S6,3

SDR 13.6, PN 16/S6,3

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 325075001
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipes - 2123931 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.1260 inch (3.2 mm)
View Details
Pipes - Plastic-Pipes - 192017047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
View Details
Pipes - Plastic-Pipes - 193017313 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 167480730 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Maximum Pressure 145 psi (102 m H2O)
View Details