PVC-U pipe with a nominal diameter of 40.0 mm, wall thickness of 3.0 mm, and a pressure rating of 16 bar at 20°C, conforming to DIN 8061/62 and BS EN 1452 Parts 1 & 2, with a length of 5000 mm and dark grey RAL 7011 colour; approved by DIBT Z-40.23-1 and DVGW with DIN plus.
Pipe PVC-U grey metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 161017109 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC-U |