Pipe PVC-U grey metric / BS with nominal diameter 48.3 mm, wall thickness 3.1 mm, and pressure rating of 15 bar at 20°C, conforming to BS EN 1452 Part 1 & 2 and DVGW approval + DIN plus, with a length of 5000 mm and dark grey RAL 7011 colour.
Pipe PVC-U grey metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 161018086 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC-U |