Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161018082

Description
Pipe PVC-U grey metric / BS
Request a Quote
Description
Pipe PVC-U grey metric / BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U grey pipe with nominal diameter 21.3 mm, wall thickness 1.7 mm, and pressure rating of 15 bar at 20°C, conforming to BS EN 1452 Parts 1 & 2 and DIN 8061/62, with a length of 5000 mm and plain ends. The pipe is dark grey (RAL 7011) and has DIBT Z-40.23-1 and DVGW approval with DIN plus. Weight is 0.161 kg/m.

Datasheet Summary
Powered by GS/AI

PVC-U grey pipe with nominal diameter 21.3 mm, wall thickness 1.7 mm, and pressure rating of 15 bar at 20°C, conforming to BS EN 1452 Parts 1 & 2 and DIN 8061/62, with a length of 5000 mm and plain ends. The pipe is dark grey (RAL 7011) and has DIBT Z-40.23-1 and DVGW approval with DIN plus. Weight is 0.161 kg/m.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161018082 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161018082
Pipes - Plastic-Pipes 161018082
Pipe PVC-U grey metric / BS

Pipe PVC-U grey metric / BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161018082
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 163017137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-C
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Multilayer-Pipes - 351632794 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details
Pipes - Plastic-Pipes - 316125031 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Pipes - Plastic-Pipes - 175481214 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVDF
Maximum Pressure 232 psi (163 m H2O)
View Details