Ultrasonic level transmitter for continuous non-contact level measurement with a 4-20 mA/HART output and integrated display, designed for hazardous areas with ATEX II 1 G EEx ia II B T6 certification. The sensor is made of PVDF and operates with a supply voltage of 12 to 30 V DC. The unit features a threaded NPT 1.5" process connection and terminal electrical connection. Its measuring range is 0.2 to 4 m. The device weighs 0.790 kg.
Continous measuring, display, 4-20 mA/HART, ATEX
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300142 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |