The ultrasonic level transmitter is a non-contact device for continuous level measurement with a 4-20 mA two-wire output, integrated display, and programming buttons. It operates on 12-36 V DC and is available with sensor materials of polypropylene (PP) or PVDF. Selected variant has a measuring range of 0.35 to 8 m, a BSP 2'' threaded process connection, and a terminal electrical connection. The device weighs 0.790 kg.
Continous measuring, display, 4-20 mA
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300109 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |