Ultrasonic level transmitter with non-contact transit time principle, offering a measuring range of 0.45 to 15 m, available with PP or PVDF sensor material, 4-20 mA two-wire output, 12 to 36 V DC supply, and integrated display with programming buttons, mounted with flange DN125 or ANSI 5" connections. Weight is 5.000 kg for the PP sensor variant and 5.000 kg for the PVDF variant in this range. The part number 159300105 corresponds to a PVDF sensor variant with flange DN125 connection in the 0.45-15 m range, featuring terminal electrical connection.
Continous measuring, display, 4-20 mA
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300105 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |