Non-contacting Radar Level Transmitter 2298 is a blind-type level sensor with a 0 to 10 m measurement range, housed in PVDF with a 1 1/2" NPT connection. The device has dimensions of 159 mm in height, 300 mm in width, and 440 mm in length.
Non-contacting Radar Level Transmitter 2298
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300468 |
| Product Name | Measurement - Level - radar |
| Media Type | Liquid |