The Type 2551 Magmeter is an integral electromagnetic flow meter designed for pipe sizes DN15 to DN900, with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It features a 4 to 20 mA output requiring 21.6 to 26.4 VDC and uses FKM O-rings as standard. This specific part is an integral mount sensor with a 316L stainless steel body and electrode, compatible with DN100 pipe, and supports only Signet installation fittings.
Type 2551 Magmeter; Display Version no relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001279 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |